Low Profile Surface Mount Holder for 24mm CoinCell
Featured Product from Keystone Electronics Corp.
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements.
These Low Profile coin cell holders feature polarized dual-spring contacts and are supplied on tape and reel (Part #1052TR) and in bulk (Part #1052). Importantly, the holders may be used with most vacuum and mechanical pick-and-place assemblies. Manufacture is with .008"(.20 mm) thick Phosphor Bronze, Gold plate over a glass-filled LCP base, rated UL 94V-0. Polystyrene carriers, meeting ANSI/EIA-481 standards, are utilized for tape and reel parts with 13.0 inch reels to hold 250 parts on 24mm pitch, 44mm wide tapes. RoHS Compliant
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com