Calibrate remote sensors from a safe location
Featured Product from MSA Safety
CalGard Remote Calibration Adapter
Calibrate remote mounted sensors from a safe and convenient location.
The CalGard Remote Calibration Adapter is a stainless-steel accessory for the ULTIMA X5000 and General Monitors S5000 (X/S5000) digital sensors that provides reliable operation of remotely installed gas detection sensors working under harsh environmental conditions. It permits users to complete function tests (“bump tests”) and calibrations without the need for directly accessing the sensor and greatly simplifies gas detector maintenance. It prevents dilution of the test gas going to the sensor even in high wind conditions.
More Featured Products