Manual Snap Gauge
Featured Product from Marposs Corp
Manual Snap Gauge
M2
M2, the Marposs line of electronic manual gauges for shafts, provides the automotive market with essential products, suitable for different measurements of outside diameters on the shop floor.
Through the elaboration of single and multiple sections, the gauges allow to perform fast and extremely precise inspection.
The mechanical structure, solid and maneuverable, is designed for continuous manual measurements: it guarantees ease in handling and high reliability over time.
M2 is designed to measure crankshaft diameters, particularly the main and pin bearings through the inspection of 1, 2 or 3 sections.
The electronic manual gauge, designed according to customer specifications, provides different checks of:
- diameters, in a range from 18 to 120 mm
- ovality
- barrel-shape
- taper
Special snap gauges can be designed upon request, in order to measure different kind of shafts or any other outside diameters, offering a complete solution for customer parts.
Due to the excellent maneuverability, M2 is suitable for fast, continuous and extremely precise inspection.
Each snap gauge can be put away easily by a hook placed in the handle, so its integration in a production line is effortless.
The interchangeability of wearable details assures a quick maintenance of the product.
The connection of the manual gauge to gage computer is accomplished by extension cables or wave.
M2 snap gauges are supplied in short time thanks to an efficient production process.
Benefits:
- Extremely precise measurements to assure best quality controls
- Maneuverable to perform fast and continuous inspections
- Rugged to maintain high reliability over time
- Complete solution for checking all smooth outside diameters of crankshaft
follow us on:
Marposs
Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides:
- gauging and compensation systems for grinders and other machine tools;
- manual gauges, sensors, probes and other gauge components;
- automatic measurement and inspection systems;
- industrial computers, hw and sw for data collection, process analysis, SPC and process control;
- equipment for leak detection, non-destructive testing, functional checks