Powerful 2D/3D Laser Profile Scanners
Featured Product from Micro-Epsilon Group
Laser scanners from Micro-Epsilon are among the most powerful profile sensors with regard to accuracy and measurement rate. Equipped with powerful processors and highly sensitive optical components, the scanners ensure precise measurements on nearly any type of surface. The compact scanners with integrated controller impress in 2D/3D measuring tasks with high precision, high dynamics and are ideally suited for highly accurate 2D/3D profile measurements in automation, production monitoring and quality control.
Advanced technology
- Multiple measuring ranges and laser types (red, blue, classes 2/3)
- High profile resolution for the detection of finest details
- High profile rate for dynamic measurement tasks
- Factory calibration for metals
- Proven operational safety in 24/7 operation over many years
Laser scanners from Micro-Epsilon are available with a red laser diode or with the patented Blue Laser Technology. Impressing with high signal stability, Blue Laser scanners are preferably used for profile measurements on red-hot glowing metals, as well as transparent surfaces.