200MHz RISC-V AI MCU
Featured Product from Nova Technology(HK) Co.,Ltd
As industry applications become increasingly specialized, mid-to-high-end MCUs must deliver higher real-time performance, precise analog integration, and intelligent processing. The HiSilicon A² MCU platform combines industry-focused architecture with lightweight embedded AI to support advanced control systems.
Built on a self-developed high-performance RISC-V core, the A² MCU is optimized for motor control, power conversion, and intelligent domain control applications.
High-Performance Core
-
RISC-V @ 200 MHz with FPU
-
Up to 152KB Code Flash
-
16KB SRAM
-
4-channel DMA and CRC engine
Supports fast real-time loop control and efficient data handling.
High-Precision Analog Integration
-
3×12-bit ADC (2MSPS, up to 23 channels)
-
3 DACs
-
3 comparators
-
3 PGAs
Ideal for motor control and high-accuracy power management systems.
Advanced Control Resources
-
Up to 18 Advanced PWM channels
-
3×32-bit timers
-
CAN, UART, SPI, I2C interfaces
Enables precise torque control, inverter systems, and smart power supply designs.
Embedded AI Capability
-
Lightweight AI acceleration
-
Optimized MCU algorithms
-
Improved condition monitoring and predictive maintenance
Enhances performance where traditional control algorithms reach limitations.
Industrial-Grade Reliability
-
Operating ambient: –40°C to 105°C
-
Junction temperature: –40°C to 125°C
-
ESD: HBM 4kV, CDM 500V
-
Operating voltage: 2.6V–3.63V
-
Package: LQFP64 / LQFP48
Typical applications include home appliance drives, energy systems, industrial automation, and automotive motor control platforms.
The HiSilicon A² MCU platform integrates real-time control, precision analog resources, and embedded AI—helping engineers build smarter, more efficient control systems.