Very Compact Touchless Angle Sensors
Featured Product from Novotechnik U.S., Inc.
Very Compact Touchless Angle Sensors - Single Ch. or Redundant
Novotechnik, U.S. introduces the RFD 4000 Series of angle sensors are designed for applications that have tight space requirements, benefit from shaft-free magnetic sensing or require redundancy. The sensor housing is less than 1.6 x 1.1 x 0.3 in. Six measurement ranges available are from 0 to 30° to 0 to 360°.
Model options include single channel, partial or full 2-channels sensor redundancy. Independent linearity of the RFD 4000 series is ±0.5% of full scale and repeatability is 0.1°. Operating temperature range os -40° to +125°C. The sensors are sealed to IP 67, IP 68 or IP 69 depending on version.
Output interface options include 0.25 to 4.75 V DC or 0.5 to 4.5 V DC. RSK-3200 Series sensors are extremely durable with MTTF of over 500 years.
All units meet seven EMC standards for immunity to EMI including ISO 11452 for road vehicles. See data sheet for details.
Follow us on:
Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.
Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.
An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.
The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.
Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.
ISO 9001 Certified