TP1 Series Wear-Free Linear Position Sensor

Featured Product from Novotechnik U.S., Inc.

More Info Email Supplier Request a Quote

TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In
Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important – unmatched technical support.

Our engineers work with you before you even decide to select our part to discuss your application and answer your questions. If you choose the TP1 Series, we’ll support you in three ways:

1) work with you through your design process to help you make the best choice for your application and get predictable results

2) help you get the most from our TP1 Series to meet your applications requirements

3) continued support, should you need it, even after the sale and your production starts

Special features:
• Non-contacting magnetostrictive measurement technology
• Touchless position detection
• Wear-free, unlimited mechanical life
• Resolution up to 1 µm, independently of length 
• Low temperature coefficient <15 ppm/K
• Insensitive to shock and vibration
• Protection class IP67 / IP68
• Position-Teach-In 
• Optionally galvanic isolated
• Interfaces: Analog, SSI, Impulse, Incremental, CANopen, IO-Link

 

Applications

  • Manufacturing Engineering
  • Plastic injection molding
  • Textile
  • Packaging
  • Sheet metal working
  • Woodwork
  • Automation Technology

 

Follow us on:

 

Novotechnik – the technique of being better
Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life.

Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications.

An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group.

The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries.

Novotechnik is world wide certified as one of the first companies to achieve the ISO/TS 16949 certification. This complies with the requirements of the automobile industry - VDA 6.1, QS9000, EAQF, AVSQ - regarding quality management systems.

ISO 9001 Certified