New High-Torque Bipolar PKP Stepper Motors

Featured Product from Oriental Motor USA

More Info Email Supplier Request a Quote

The PKP Series high-torque stepper motor offers more variety of electrical specifications, more frame sizes, encoder models and geared type motors for the optimum stepping motor solutions. The benefits of increased torque are smaller motors producing more work, downsizing, reduced power consumption and heat output.

If high torque and high resolution are required, the new PKP Series 0.9° stepper motors are now available in 2 frame sizes and 5 stack lengths. Both are available in a wide variety of Bipolar or Unipolar configurations. For higher speeds, a 4.2 amp, bipolar 1.8° stepper motor is now available for 56.5 frame sizes.

The new PKP Series is available in 20 mm (0.79 in.), 28 mm (1.10 in.), 35 mm (1.38 in.), 42 mm (1.65 in.) and 56.4/60 mm (2.22/2.36 in.) frame sizes and available with encoder option. Free 24" cable is included with all PKP Series stepper motors.

The PKP Series' key features are:

  • Up to 1.7 times more torque
  • Bipolar & Unipolar windings
  • Reduced Power Consumption and Heat Output
  • 5 motor frame sizes
  • New Spur SH Geared Type

ABOUT ORIENTAL MOTOR
Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion systems. For over a century we have concentrated on technological advancement and product design improvement - an emphasis evident in the sophisticated devices we market today. Oriental Motor's sales and service network is international, with offices throughout North America, Europe and Asia. Domestically, ORIENTAL MOTOR U.S.A. CORP. was established in 1978.

For more information:

Technical Support, 800-468-3982, techsupport@orientalmotor.com