2-Part Epoxy Pipeline Coatings-provide protection
Featured Product from Polyguard Products, Inc.
NHT-5600™ 2-Part Epoxy is a 100% solid, VOC-free epoxy designed to work in conjunction with FBE coated pipe and is specially formulated for extended pot life while maintaining a cure time comparable to other epoxies.
NHT-5600™ 2-Part Epoxy Repair Cartridges are designed to repair FBE and other liquid coated pipe. The repair cartridges have a two component design and are available in a 50mL size. A dispensing gun is required for application.
Polyguard 2-Part Epoxies are used to provide protection of pipeline field joint girth welds, valves, fittings, repairs to FBE coated pipe, coating for directional drill (ARO) and road bore pipe, and for coating rehabilitation of existing pipelines.
More Featured Products