Proven protective coating saves time and money
Featured Product from Polyguard Products, Inc.
Time is money. When a hole is opened during an integrity dig, the longer the pipe is uncovered, the more money it costs. That's why having a proven protective coating with no cure time is so important. Many oil and gas companies have specified RD-6 for just this reason and have been using it for 35 years! It's a trusted solution that saves time and money.
Polyguard RD-6 Coating System is a non-shielding anti-corrosion system used on buried and submerged line pipe, rehabilitation and new construction girth welds. RD-6 can also be used above ground but the coating must be protected from harmful UV rays by using RD-6 UV Overcoat. It consists of a liquid adhesive, a geotextile backed protective pipeline coating and SP-6 outerwrap. RD-6 is compatible for pipelines operating up to 145°F (63°C); for pipes operating above 145°F, RD-6 HT must be used.