ac powered strain gauge transducer amplifier
Featured Product from RDP Electrosense
S7MZ 115/230V ac powered strain gauge transducer amplifier.
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for strain gauge sensors and some internally amplified transducers.
Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise.
Signal Conditioning Electronics
Welcome to www.rdpe.com
Choose from our wide range of high quality transducers and instrumentation products. These result from 45 years of design and application experience, backed by the ISO 9001:2015 quality control system.