DC-81 GHz Flip-Chip Termination

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote
New XMWT80L1G – Designed to Replace Larger, Bulkier Caseless & Connectorized Terminations

TTM Technologies RF and Specialty Components’ new XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz and is specifically designed to replace larger, bulkier caseless and connectorized terminations used predominantly in the Test and Measurement & ATE industries.

Its small form factor and low cost point (by function) make it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. This termination is designed for reliability and performance consistency, which is a critical factor in automotive and industrial radar applications in the 60–81 GHz bands.