Ultra-Broadband SMT Resistors (DC-40 GHz)

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote

Ultra Broadband Resistors (UBR) from KYOCERA AVX

The KYOCERA AVX UBR Series of surface mount ultra broadband resistors was designed utilizing their proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation.

The UBR series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in optical transceiver modules or any application requiring excellent ultra broadband performance.

FEATURES & BENEFITS

  • Frequency: DC to 40 GHz
  • EIA 0402 case size
  • Power rating: 125 mW
  • -40°C to +125°C
  • RoHS compliant
  • 100% Laser trimming for tight tolerances

APPLICATIONS

  • Optical transceiver modules
  • Broadband receiver
  • TOSA / ROSA
  • Wideband test equipment
  • Low noise amplifier
  • MMIC amplifiers
  • Mixers
  • Directional couplers
  • Ultra broadband splitters and combiners