PRM2144X: 57-71GHz 802.11ad module

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote

The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming transceiver RFIC. The module utilizes a USB 3.0 interface for data and control.

The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz.

The Baseband processor is the PRS4601 B2E. This provides all MAC and PHY layer functionality necessary for IEEE 802.11ad operation and supports point-to-point or point-to-multipoint capability.

The PRS1165 RFIC provides 16 RF chains with high transmit power levels. It supports all 6 of the IEEE 802.11ad defined channels. Operating in the unlicensed 57 to 71 GHz band with support for channels 5 and 6 enables links over 2 km range at 1 Gbps data rate. 

Target Applications

  • Point-to-Multipoint Fixed Wireless Access Networks
  • Point-to-Point Backhaul / Fiber alternative