Assembly Press
Featured Product from Savage Engineering, Inc.
4-500 Ton Capacities
Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes available to tailor the press to your requirements.
Savage C-Frame Presses feature a ram adapter with anti-rotation. Savage Guided C-Frame (CFG) Presses are available with 2-post and 4-post guided platens. Gib guided platens are available for the most demanding applications. Index tables are available for optimal throughput.
Configurations available
- Ram adapter with anti-rotation
- U-Slot thru bed for shaft clearance
- Index Table
- Automatic ram reversal
- Adjustable stroke
- Adjustable tonnage
- 4-Post guided platen (T-slotted)
- Programmable logic controller
- Light curtain
- Swing-away mesh side guards
- Die safety block
- Extra depth throat
- Extra heavy reinforced frame
- Touchscreen OIT
- Automatic position/pressure reversal
- High speed hydraulics
- Hydraulic cooling
More Featured Products