LS Series Float Level Switch
Featured Product from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Applications
The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature control is also available upon request.
Technical Parameters
Mounting Options: Top mount, Bottom Mount and Side Mount
- Connection Size: 1/8” NPT, 1/4” NPT, 1/2“NPT
- Rod Material: SUS304 or 316L
- Float Material: SUS316
- Accuracy : ±3mm in water
- Operation Voltage: 250Vac, 200Vdc
- Contact Power : 70VA, 30VA
- Switch Connections: N.O./N.C.
- Operation Life : 1 million times
- Control Point 1~5 points
- Vessel Pressure: 1.8Mpa
- Media Temperature : -40°C ~ +150°C
- Liquid Specific Gravity: 0.55~1.0
- Mounting Orientation: vertical±20°
- IP Rating: IP55
Mounting Options: Top Mount
- Connection Size: 1/8” NPT, 1/4” NPT
- Rod Material: SUS304 or 316
- Float Material: SUS316
- Operation Voltage: 24Vdc
- Operation Life : 1 million times
- Control Point: continuous
- Vessel Pressure: 1.8Mpa
- Media Temperature : -40°C ~ +150°C
- Liquid Specific Gravity: 0.55~1.0
- Mounting Orientation: vertical±20°
- Output Signal: DC 4~20mA or -5V
- Continuous Resolution: 10mm
- IP Rating: IP55/IP65
Note: Measuring length and lead wire length can be customized according to customer needs. The switch connection can be easily switched between N.O. and N.C. by turning the float upside down.
YUANBEN designs, manufactures and supplies industrial sensors for a wide range of applications worldwide. Over the years, our portfolio range of magnetic sensors and expertise in offering custom sensing solutions has significantly expanded. As a specialist sensor manufacturer, we pride ourselves in our knowledge of sensing technology for developing custom solutions for your industrial applications. We strive for constant improvement in the field of sensor engineering, allowing our experienced team to provide our customers with high quality sensors.
More Featured Products