Scald Protection Valve

Featured Product from ThermOmegaTech®

More Info Email Supplier Request a Quote

A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed.

Benefits

  • IC/SP temperatures up to 105°F meet ANSI Z258.1 standards
  • Protects safety showers from over-temperature conditions, keeping personnel safe
  • Long service life
  • Fast response
  • Discharges the minimum amount of water required to keep water temperature within safe limits

Design Features

  • Available in brass or stainless steel body
  • Stainless steel fittings, spring, and plug
  • Corrosion resistant
  • Exclusive Thermoloid® sensor/controller
  • Compact, low-mass
  • Two wrench flats for easy installation
  • Ram type plug for reliable and tight shutoff