Temperature and Process Controls
Featured Product from Thermalogic Corporation
Digitherm® Control Line
Microprocessor Based Indicating Temperature and Process Controls
Indicating microprocessor based 1/8 DIN and Touchscreen
Features:
- Industry standard 1/8 DIN
- Multiple display options
- Large range of I/O options
- Single or multiple zones
- Analog or Digital I/O available
- Custom panel overlay
- Computer communications
- Auxiliary alarms and special functions
- Time functions available
- Custom programming available
General Options:
- Single or multiple zone I/O
- Large range of I/O options
- Panel or sub-panel Mount
- Analog and/or digital I/O
- Heavy EMI/RF filtering
- Special functions such as time or logic
- Convenient mounting
General Specifications:
- 120/208/240 VAC 50/60 Hz
- 12/24/28 VAC 50/60 Hz
- 12 to 72 VDC or special
- 85 to 265 VAC Universal
- Ambient operating: 0/50 C to -55/105C
- Built to UL, TUV, CSA, AGA
- Panel or sub-panel mount
We can work from your drawings, sketches, descriptions, ideas or obsolete products to meet your exact needs.
Contact Thermalogic to see if a Thermocouple is the right Sensor for your Application.
Follow us on
Thermalogic: Over 50 years of built to order controls and sensors, with satisfied customers at every turn.
At Thermalogic, we design, engineer and manufacture electronic temperature, humidity and process controls and sensors — so you can have the built-to-spec accuracy and reliability you need.
Since 1971, we have been working across a variety of industries to ensure top-quality, built-to-order controls plus a partnership that makes life easy. The full range of Thermalogic® services is performed in-house, right here in our state-of-the-art facility in Hudson, MA, where we bring family-owned values and commitment to everything we do.
Why us?
- We have over 50 years of satisfied customers.
- All units are 100% tested prior to shipping.
- Our process makes working together easy.
- Our qualified sales engineers are skilled at understanding and addressing your exact needs, no matter how intricate.
- Great turnaround times: Custom design doesn’t mean long waits.
- Partnership throughout means we even help you stay on top of your inventory.
- Everything we make is high-quality, rugged, reliable, industrial-grade — and backed by our warranty and partnership.
- Cost-effective: Over the years, we’ve trademarked a design library of proven technologies that may serve as a starting point for your project.