Announcements
Discover UIY Inc.'s UIYBPF6464B1950T2050
The WR28 Waveguide Circulator Series from UIY Inc. have sub-model UIYWC2225B with band width 15% or UIYWC2225A 26.5~40.0GHz full band for choice.
UIYWC225B by 15% bandwidth of 26.5~40GHz provides RF performances like il0.3 iso20 VSWR1.2, handling power 80W.
(read more)Waveguide to Coaxial Adapter produced by UIY company offers frequency range: 0.32 to 112GHz. With reliable RF performances, they are mainly used at Military, space and commercial etc.
(read more)UIYDI2531A, the drop in isolator is one of UIY’s most popular products.
It supports 200~3600MHz with bandwidth 30%. UIYDI2531A provides insertion loss less than0.25dB, isolation higher than 25 dB, VSWR less than 1.15:1.
It shows excellent performances in handling power forward 200W and reverse 100W with size in 25.4×31.7×10.5mm. The working temperature is...
(read more)UIYBCC5049A is a broadband circulator for 1.35~2.7GHz. It supports handling power 100W with N-Female connector. UIYBCC5049A provides insertion loss less than 0.5dB, isolation higher than 18dB, VSWR less than 1.3:1. It recommends to operate under 0~+70°C for the best performances.
(read more)18 to 26.5GHz WR42 Waveguide Circulator named by UIYWC2830A covers full band 18~26.5GHz. It comes by standard WR42 port with insertion loss less than 0.3dB, isolation higher than 20dB, handling power 100W over -40 ~ +85°C.
(read more)UIYWTCWR28A265T40KF is a waveguides WR-28 to coaxial adapter produced by UIY.
It is made of a flange and two converters, in order to transmission microwave Radio frequency signals between coaxial cable and waveguide.
(read more)6 to 18GHz Microstrip Isolator designed by UIY can run in full band and shows reliable RF performances in isolation higher than 14dB, forward power 10W. Meanwhile, 8.0~18.0GHz full band with lower insertion loss less than 1.0dB.
(read more)Broadband Circulator supplies frequency range 56MHz to 40GHz, up to 2000W power. Featuring by low insertion loss, high isolation and high power handling, they are widely used in Military, space and commercial applications.
(read more)2 to 6GHz 100W Drop in Circulator, insertion loss 0.8-1.5dB max, isolation 13dB minimum, VSWR 1.5:1, forward 100W, reverse 100W, working temperature: -40 ~ +70 °C
(read more)The WR28 Waveguide Circulator Series from UIY Inc. have sub-model UIYWC2225B with band width 15% or UIYWC2225A 26.5~40.0GHz full band for choice.
UIYWC225B by 15% bandwidth of 26.5~40GHz provides RF performances like il0.3 iso20 VSWR1.2, handling power 80W.
While UIYWC2225A full band type with RF parameters as il 0.45 iso16 VSWR1.4, handling power 25W.
(read more)The UIY Filter UIYBPF16768A with pass band 1165 to 1585.65MHz, is a pass band filter used for GPS/GNSS application. The GPS L5 signal at 1176.45 MHz was developed for aviation safety. It is the most advanced civilian signal offered by GPS because it is faster and more powerful and lower frequency than the precise codes of L1 and L2.
(read more)Drop in Isolator UIYDI1220A designed by UIY covers frequency 4.0 to 8.0GHz, band width 25%.
It handles average forward power 60W, reverse 5W, with excellent performance 0.25dB insertion loss, 23dB isolation, 1.2:1 VSWR.
(read more)X band full band RF Microstrip Isolator, 8-12GHz, F15W/R5W, insertion loss 0.6dB max, isolation 18dB, VSWR 1.3:1 max, working temperature -55 ~ +85°C
size 7*8*3.5mm
(read more)UIY RF Broadband Circulator. Model No: UIYBCC5654A.
Designed for full C band 4 to 8 GHz, continuous power handling up to 300W.
Insertion loss 0.6 dB, isolation 16dB, VSWR 1.4, operation temperature -30 ~ +70 °C.
(read more)Drop in Isolator
- Frequency range 10MHz to 40GHz,up to 2000W power.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
UIY microstrip circulator UIYMC66A with size 6*6*2.5mm, operating band from 8 to 18GHz by bandwidth 45%, crossing X band and Ku band to meet challenging demand in Radar engineering, satellite communications and wireless networks etc.
(read more)UIY high frequency full band coaxial circulator 26.5~40GHz shows reliable performances with insertion loss 1.2dB max, isolation above 15dB, VSWR 1.5:1 max, forwarder/Reverser power 10W, covering temperature -55 ~ +85°C.
(read more)RF High Pass Filter UIYHPF3228A3T18SF; It can attenuate more than 50dB at DC to 2.5GHz while pass band from 3GHz up to 18GHz. Excellent RF performance but compact size with SMA-Female connectors. Tailor made services are also available by request.
(read more)UHF Band Pass Filter 130MHz to 3000MHz with coaxial connector
* UHF Band Pass Filter: 130-3000MHz, from 1MHz to full bandwidth.
* Connector type: BNC,N,SMA
* Power: 2W ~ 100W
* Application: Military, space, telecom, network etc.
(read more)2 to 6GHz 100W Drop in Circulator, insertion loss 0.8-1.5dB max, isolation 13dB minimum, VSWR 1.5:1, forward 100W, reverse 100W, working temperature: -40 ~ +70 °C
(read more)- Frequency range 2.4 to 110GHz.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
UIY 6~18GHz full band coaxial isolator with insertion loss 1.5dB max, isolation above 10dB, VSWR 1.9:1 max, forwarder 60W, Reverser 10W, running well under -40 ~ +80°C.
(read more)UIY K band coaxial circulator 18~26.5GHz shows reliable performances with insertion loss 1.7dB max, isolation above 12dB, VSWR 1.8:1 max, forwarder/Reverser power 10W, covering temperature -40 ~ +80°C.
(read more)UIY high frequency full band coaxial circulator 26.5~40GHz shows reliable performances with insertion loss 1.2dB max, isolation above 15dB, VSWR 1.5:1 max, forwarder/Reverser power 10W, covering temperature -55 ~ +85°C.
Application:
Military, Space and Telecom communication etc.
(read more)Surface Mount Circulator
- Frequency range 200MHz to 15GHz.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
UIY wideband coaxial circulator 2 to 4GHz is designed for isolation higher than 17dB, insertion loss less than 0.6dB, VSWR smaller than 1.35:1.
2 to 4GHz which is called S band as well, are mainly applied for repeater, satcom, radar, Wi-Fi etc. For example, CMMB adopts S band to cover satellite communication, and using u-band to cover urban ground signals.
(read more)RF Dummy load, Coaxial Termination
Frequency range DC-26.5GHz,up to 2000W power.
Military, space and commercial applications.
Low insertion loss, high isolation, high power handling.
Custom design available upon request.
(read more)UIY offers RF broadband isolators with operating frequency 56MHz to 40GHz, power handling up to 2000W.
Typical full Broadband: L band, S band, C band, X band, Ku band, K band, Ka band
(read more)UIY RF Coaxial Isolator, model No.: UIYCI6075A series.
With operating frequency from 45 to 270MHz, by bandwidth 40%
Forward power is 100W or even higher to 200W, reverse power 100W
It covers some typical VHF bands like 118 to 137MHz, 136 to 174MHz, which is commonly used for intercom and radio broadcast.
(read more)2 to 4GHz 500W Coaxial Circulator, insertion loss 0.6dB max, isolation 16dB minimum, VSWR 1.4:1, peak power 5000W, working temperature: +10 ~ +60 °C
(read more)- Frequency range 2.4 to 110GHz.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too.
(read more)UIY RF isolators with frequency FM, VHF, UHF, GSM,CDMA,WCDMA,LTE,L
UIY offers a broad range of attenuator, termination, filter, combiner, RF circulator, and RF isolator.
(read more)UIY offers Coaxial RF circulators covering 10MHz to 40GHz (FM, VHF, UHF, GSM, CDMA, WCDMA, LTE, L.S.C.X band etc.), up to 30KW.
(read more)Drop in Isolator
- Frequency range 10MHz to 40GHz,up to 2000W power.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
Low frequency from 10MHz to 3600MHz, FM, VHF, UHF, etc
Model No.
Freq.Range
(MHz)
- Frequency range 200MHz to 15GHz.
- Military, space and commercial applications.
- Low insertion loss, high isolation, high power handling.
- Custom design available upon request.
Band Pass Filter up to 40GHz in custom with N, SMA, BNC Connector optional
(read more)RF Dummy load, Coaxial Termination
Frequency range DC-26.5GHz,up to 2000W power.
Military, space and commercial applications.
Low insertion loss, high isolation, high power handling.
Custom design available upon request.
(read more)RF Duplexer up to 20GHz designed for military, space, telecom application
(read more)Triplexer up to 20GHz designed for military, space, and commercial applications.
(read more)Dual Junction Isolator
Frequency range 10MHz to 40GHz, up to 500W power.
Military, space and commercial applications.
Low insertion loss, high isolation, high power handling.
Custom design available upon request.
(read more)RF Attenuator
Frequency range DC-26.5GHz,up to 2000W power.
Military, space and commercial applications.
Low insertion loss, high isolation, high power handling.
Custom design available upon request.
(read more)Waveguide adaptor sizes from WR-10 to WR-2300 with insertion loss 0.15 ~ 1.2, VSWR 1.15 to 2.0, Peak Power 0.1~3KW
(read more)