Vertical Wet-Well Chopper Pumps

Featured Product from Vaughan Co., Inc.

More Info Email Supplier Request a Quote

The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest.

The Vaughan Vertical Wet-Well Chopper Pump is the only mechanical sealed oil bath lubricated sump pump of its kind. Available in lengths up to 25' long, it includes ductile cast iron casing and bearing housing and heat treated cast alloy steel impeller and cutter bar for the toughest, most severe duty pump in the industry.

  • Vaughan's most popular sump pump
  • Reliable mechanical seal/oil bath design
  • Eliminates suction piping
  • Keeps motor and wiring out of the pit