System for Advanced Collaborative Robot Assembly
Featured Product from Visumatic Industrial Products
VCM Collaborative Package
Application Driven. Visumatic Proven.
Application: Direct mount cobot screwdriver end effector for advanced assembly adds auto-feed screwdriving to your collaborative workspace.
The VCM-3X.2 collaborative robot fastening system is a complete feed and drive package for use by machine builders. It includes an automatic feeder, programmable drive system, skeleton robot program, and end effector for direct mounting to a collaborative robot wrist. The lightning-fast screw feed to tip system saves precious cycle time keeping the cobot productive.
Compact End Effector:
- easy teach robot positioning for faster set up
- close center of mass minimizes cantilever effect
- clears part surface obstacles with less motion
- mitigates inertia effect on robot sensors
- direct faceplate mount for simple install
The light weight end of arm tooling (EOAT) allows maximum robot movement speed without sacrificing collaborative safeguards, having an average payload mass of 2.25 kg. Most applications will not require traditional safety hardware like light curtains or mechanical guarding making payback time faster.
The Visumatic Advant-edge
The cobot screwdriver module comes complete with Visumatic’s field-proven power bit advance, bit position sensors, and a fastener delivery confirmation sensor ensuring a repeatable joining operation.
Built-In Signaling Includes:
- OK to move robot
- Remote Screw Feed
- Torque Good/Bad
- Cycle Start
- Fastener Delivered
The Visumatic cobot system has pre-programmed fault recovery logic to automatically continue screwdriving after a force safety stop. This occurs without operator intervention, maintaining process efficiency.
Cobot Screwdriver packages are designed for your fastener and part, with the best choice of:
- Nosepiece: Jaw, Fin-Jaw, Miniature
- Visumatic Automatic Feeder System
- Feeder Escapement: Standard Screw, Nut, Cam, or Finger
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.