Alarms, Buzzers, and Sirens - AST7525MATRQ
Featured Product from Win Source Electronics
Specifications
Descrition:
Categories: Audio Products
Manufacturer: Mallory Sonalert Products Inc.
Packaging: Digi-Reel
Status: Active
Driver Circuitry: Transducer, Externally Driven
Input Type: peak-peak Signal
Voltage Rating: 3.6V
Voltage Range: 2.5 to 4.5V
Frequency: 2.7kHz
Technology: Magnetic
Operating Mode: Single Tone
Sound Pressure Level (SPL): 85dB @ 3.6V, 10cm
Operating Supply Current: 100mA
Port Location: Side
Temperature Range - Operating: -30°C to 70°C
Mounting: SMD (SMT)
Termination: Solder Pads
Height - Seated (Max): 0.098" (2.50mm)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000750-AST7525MATRQ
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation
Quantity per package: 1k pcs