Robust TVS Diode -1001057-SMDJ22A-HR
Featured Product from Win Source Electronics
Discover the Littelfuse SMDJ22A-HR, a top-tier transient voltage suppressor diode (TVS) designed for general-purpose circuit protection. This Zener diode, part of the SMDJ-HR series, is characterized by its outstanding features and applications.
Key Features:
- Peak Pulse Power: 3000W (3kW)
- Voltage - Reverse Standoff: 22V
- Voltage - Breakdown: 24.4V
- Voltage - Clamping: 35.5V (Max) @ Ipp
- Current - Peak Pulse (10/1000µs): 84.5A
- Package Type: DO-214AB, SMC (Tape & Reel)
- Temperature Range - Operating: -65°C to 150°C
Applications: Ideal for a wide range of applications, the SMDJ22A-HR is a unidirectional TVS diode suitable for general-purpose circuit protection. Its high peak pulse power and reliable voltage clamping make it a robust choice for safeguarding electronic circuits against transient voltage events.
Why Choose SMDJ22A-HR?
- High Peak Pulse Power: With a remarkable 3kW peak pulse power, this TVS diode ensures robust protection against transient surges.
- Wide Operating Temperature Range: Operating seamlessly from -65°C to 150°C, the SMDJ22A-HR performs reliably in diverse environmental conditions.
- Compact and Convenient: Packaged in a space-efficient DO-214AB (SMC) form factor, it is ideal for surface-mount applications.
- Versatile General-Purpose Protection: Suited for a variety of electronic devices and circuits, providing a reliable shield against voltage spikes.
Enhance the resilience of your circuits with the Littelfuse SMDJ22A-HR TVS diode – a trusted solution for dependable and high-performance circuit protection.
- Manufacturer: Littelfuse, Inc.
- Supplier Part Number: SMDJ22A-HR
- Package: DO-214AB, SMC
- ECCN: EAR99
- MSL Level: 1 (Unlimited)
- HTSUS: 8541.10.0080
- Other Names: -SMDJ22A-HR