ST VIPER013LSTR: Compact 800V AC-DC Power
Featured Product from Win Source Electronics
Empower your designs with the STMicroelectronics VIPER013LSTR AC-DC Converter, a cutting-edge solution for power management in demanding applications. This integrated circuit, part of the VIPER013 series, operates with a breakdown voltage of 800V, ensuring robust performance in various conditions.
Key Features:
- Versatile Topologies: Supports Buck, Buck-Boost, and Flyback topologies, providing flexibility for diverse design requirements.
- Wide Operating Voltage Range: With a supply voltage range of 4.5V to 30V, the VIPER013LSTR adapts to various power input scenarios.
- Enhanced Fault Protection: Current limiting, over-temperature, over-voltage, and short-circuit protection mechanisms ensure reliable and secure operation.
- Compact Design: Housed in a 10-SOP package (0.154", 3.90mm width), the VIPER013LSTR is ideal for space-constrained applications.
- High Temperature Endurance: Operating within a temperature range of -40°C to 150°C (TJ), this converter excels in extreme environments.
- Efficient Power Delivery: Boasting an 80% duty cycle and a switching frequency of 60kHz, the VIPER013LSTR delivers efficient power performance up to 7W.
- Integrated Internal Switch(s): Streamlines design and reduces external component count.
Applications: Ideal for a wide range of applications, including industrial automation, power supplies, LED lighting, and more.
Datasheets: Access detailed technical information in the VIPER013LSTR datasheet for comprehensive insights into its capabilities.
Availability: The VIPER013LSTR is available in tape & reel packaging, with a standard package quantity of 2,500 units.
Counterfeit Threat Alert: Beware of counterfeit risks; ensure your purchase from authorized distributors. The 1159741-VIPER013LSTR from STMicroelectronics guarantees authenticity and performance.
Explore the Power of VIPER013LSTR Today! Elevate your designs with the VIPER013LSTR AC-DC Converter—reliable, efficient, and ready for the challenges of modern engineering. Order now and experience the power of STMicroelectronics innovation.