The 2880-OWI Oil Water Interface Transmitter provides reliable monitoring of oil/water interface and emulsions. Read more...
More Product Announcements from Arjay EngineeringBetween probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatica... Read more...
More Product Announcements from Exsenco, LLCEngineers, Discover Pyromation's Refined Temperature Transmitters!
Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Read more...
More Product Announcements from PyromationThe Knick A20230 provides connection possibilities for all standard potentiometers for angle, position determination, path measurement, or setpoint specification. Any special measuring task can be addressed with customer specific versions of A20230 in the same 6 mm housing.
https://www.knick-in
Conax Technologies offers standard or custom designed Profile and Spike Thermocouples for vertical and horizontal furnaces. Our high-precision temperature sensors are engineered to address the critical process of temperature measurement and control required for the semiconductor, photovoltaic and LED industries. Read more...
More Product Announcements from Conax TechnologiesThe universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration.
https://www.knick-in
The Knick Interface A 20200 Family of Temperature, Resistance, and Strain Gauge Transmitter... Read more...
More Product Announcements from Knick Interface LLCPt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from Knick Interface brings a convenient and safe option for isolation in these scenarios.
https://... Read more...
More Product Announcements from Knick Interface LLCA transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors.
Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe option
for any temperature sensing application.
These can be flexibly adapted to t... Read more...
Having an active predictive maintenance campaign in place for large rotating equipment can be a key strategy for maximizing process uptime. With the advent of Industry 4.0, condition monitoring programs that employ the collection and analysis of temperature and vibration data have become more and more widespread across a number of industries.
Some of this rotating equipment, such... Read more...
More Product Announcements from Knick Interface LLCThe General Monitors® S5000 gas transmitter is as advanced as it is rugged. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. The sensor offerings maximize lifetime and minimize maintenance. When everything else fails the S5000 just works, all day, every day under the most extreme condit... Read more...
More Product Announcements from MSA Safety