Acme Engineering Products

The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far... Read more...

More Product Announcements from Acme Engineering Products
Acme Engineering Products

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is si... Read more...

More Product Announcements from Acme Engineering Products
Conax Technologies

Conax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters provide an economical alternative to running long lengths of multi-conductor shielded cables for RTDs or specially compensated, shielded extension-grade wire for thermocouples. The output is less subject to distortion/interference from external electrical noise... Read more...

More Product Announcements from Conax Technologies
Dataforth Corporation

As a result of the advanced method of Cold Junction Compensation (CJC) used in Dataforth Corporation's MAQ20 thermocouple modules, the accuracy of these modules is significantly better than that offered by competing models. Read more...

More Product Announcements from Dataforth Corporation
Shaw Moisture Meters

Model AcuDew dewpoint transmitter, utilises the ultra high capacitance SHAW moisture sensing technology and unique AutoCal function. This high performance dewpoint transmitter is suitable for continuous measurement of trace moisture in process gases and dry compressed air, offering superior sensitivity, repeatability and speed of response. Read more...

More Product Announcements from Shaw Moisture Meters
ABB Measurement & Analytics

Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. Read more...

More Product Announcements from ABB Measurement & Analytics
Exsenco, LLC

High accuracy digital output (Parallel, SSI, A/B pulse)

GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets... Read more...

More Product Announcements from Exsenco, LLC
ABB Measurement & Analytics

PxD100 is our new compact remote seal solution combining all the advantages of the Pxx100 series with the efficiency of the S26 remote seals connections. Read more...

More Product Announcements from ABB Measurement & Analytics
ABB Measurement & Analytics

The merits of pressure transmitters for accurate interface level measurement.

Selecting the right solution for an interface level measurement application requires consideration of many factors including accuracy, aggressiveness of the application media, and the level of maintenance deemed acceptable for the application. Read more...

More Product Announcements from ABB Measurement & Analytics