Dataforth Corporation

Galvanic Isolation: A Brief History and Modern Application

In today’s world of advanced electronics, the demand for batteries continues to grow rapidly. Battery technology has evolved dramatically over the past two centuries—ever since its origins in a rather unexpected experiment.

The story begins in 1780, when Italian physicist Luigi Galvani disc... Read more...

More Product Announcements from Dataforth Corporation
iba America LLC

ibaPDA now supports CAN data acquisition via the new CAN-to-Ethernet Gateway, replacing the legacy ibaBM-CAN device. Effortlessly connect to CAN networks, view live signal data, and integrate with existing iba systems for complete visibility. Read more...

More Product Announcements from iba America LLC
Safeguard Analytics

Introducing the SA-220 Gas Detector — Safeguard Analytics’ New Flagship Device

Built on experience, innovation, and intuition, the SA-220 represents the next era of gas detection:
- Rugged, Reliable, and Fast — engineered for today’s toughest environments
- Easy integration with Serial MODBUS or 4-20mA (each active channel)
- Full-color displ... Read more...

More Product Announcements from Safeguard Analytics
BinMaster, Inc.

BinMaster's 3DLevelScanner technology accurately measures food ingredients in silos. It is the only sensor that measures more than a single point on the material surface. Plus, it is the only technology that gives food plants, grain elevators, and ingredient manufacturers a 3D image of what's in the silo. Read more...

More Product Announcements from BinMaster, Inc.
BinMaster, Inc.

BinMaster’s 3D Level Scanner for bulk solids stored in silos is now globally certified IECEx/ATEX for protection in hazardous atmospheres. Read more...

More Product Announcements from BinMaster, Inc.
Safeguard Analytics

A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration,... Read more...

More Product Announcements from Safeguard Analytics
Safeguard Analytics

Gas Detection Transmitters

Diffusion based gas detection

Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”.

A diffusion-based detector, with the gas type and sensitivity range determined by installing an application-specific Model... Read more...

More Product Announcements from Safeguard Analytics
DigiKey

The B-WBA5M-WPAN is a connectivity expansion board from STMicroelectronics designed to accelerate the development and prototyping of Bluetooth Low Energy (LE) 5.4 applications using the STM32WBA5MMGH6 module. This board integrates the ultra-low-power STM32WBA55UG microcontroller, based on the Arm® Cortex®-M33 core. Read more...

More Product Announcements from DigiKey
Safeguard Analytics

Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur.

Applications include:

Refrigeration Plants (Cold Storage & Food Processing)

  • Ammonia (NH₃) gas detection ensures leaks are identified before reaching dangerous levels.
  • Prevents exposure-related injuries an
Read more...

More Product Announcements from Safeguard Analytics
WAGO

Monitor your energy consumption with WAGO's 3-Phase Power Measurement Module Read more...

More Product Announcements from WAGO