The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges.
It adds another strong point to the entire lineup of High Voltage Transducers from Knick.
https://www.knick-in
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors.
Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe option
for any temperature sensing application.
These can be flexibly adapted to t... Read more...
Accurate balancing and management of system parameters, done either digitally (via SCADA) or with analog system controls, can only be carried out when sensor signals are received properly. Assuring the integrity of these signals within the severe conditions of large power generation systems, like hydroelectric dams, requires that sensor output information be protected from any exterior n... Read more...
More Product Announcements from Knick Interface LLCAs wind energy production methods progress and become more established, the need to capture, monitor, and control the input and output data of these systems continues to increase accordingly.
https://www.knick-in
Sensors and measurement devices throughout wind turbine power systems are the answer... Read more...
More Product Announcements from Knick Interface LLCThe P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques.
The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage/continuous isolation up to 3600V AC/DC, and custom-adjustable configurations.
https://www.knick-in
Having an active predictive maintenance campaign in place for large rotating equipment can be a key strategy for maximizing process uptime. With the advent of Industry 4.0, condition monitoring programs that employ the collection and analysis of temperature and vibration data have become more and more widespread across a number of industries.
Some of this rotating equipment, such... Read more...
More Product Announcements from Knick Interface LLCThe General Monitors® S5000 gas transmitter is as advanced as it is rugged. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. The sensor offerings maximize lifetime and minimize maintenance. When everything else fails the S5000 just works, all day, every day under the most extreme condit... Read more...
More Product Announcements from MSA SafetyThe Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far... Read more...
More Product Announcements from Acme Engineering ProductsACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is si... Read more...
More Product Announcements from Acme Engineering ProductsConax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters provide an economical alternative to running long lengths of multi-conductor shielded cables for RTDs or specially compensated, shielded extension-grade wire for thermocouples. The output is less subject to distortion/interfere