RDP Electrosense

Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data logger units if required. Read more...

More Product Announcements from RDP Electrosense
Knick Interface LLC

The next step up in measurable range for the TRMS line of voltage transducers from Knick: P42000 TRMS reliably isolates and measures voltages up to ±3600VAC.

https://www.knick-international.com/en/products/interface-technology/proline/ac-dc-transducers/varitrans-p-42000-trms/

Knick Interface P42000 TRMS devices are available for any... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

Short circuit recognition, motor monitoring and control, DC-link voltage recognition or battery current/voltages.

Designed to measure currents and voltages in applications with up to 500 V, the BL590 from Knick Interface brings a palatable price point to more cost sensitive projects. It does this without sacrificing safety or device longevity.

Facts
– Calibrated... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

The Knick A20230 provides connection possibilities for all standard potentiometers for angle, position determination, path measurement, or setpoint specification. Any special measuring task can be addressed with customer specific versions of A20230 in the same 6 mm housing.

https://www.knick-international.com/en/products/interface-technology/proline/res... Read more...

More Product Announcements from Knick Interface LLC
Conax Technologies

Conax Technologies offers standard or custom designed Profile and Spike Thermocouples for vertical and horizontal furnaces. Our high-precision temperature sensors are engineered to address the critical process of temperature measurement and control required for the semiconductor, photovoltaic and LED industries. Read more...

More Product Announcements from Conax Technologies
Knick Interface LLC

The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration.

https://www.knick-international.com/en/products/interface-technology/proline/

The Knick Interface A 20200 Family of Temperature, Resistance, and Strain Gauge Transmitter... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

Pt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from Knick Interface brings a convenient and safe option for isolation in these scenarios.

https://... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

The A26000 from Knick Interface was made specifically for precise conversion and galvanic isolation of bipolar signals.
This is Knick Interface's tailor-made, quick and simple solution for bipolar standard signal conditioning.
https://www.knick-international.com/en/products/interface-technology/proline/universal-isolated-signal-conditioners/v... Read more...

More Product Announcements from Knick Interface LLC
Richardson RFPD

Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications

AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and four 12-bit, 4 GSPS RF ADC cores

AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit,... Read more...

More Product Announcements from Richardson RFPD
Allen-Bradley / Rockwell Automation

The new Allen‑Bradley® ArmorBlock 5000™ I/O blocks. Integrated with IO-Link technology, the distributed I/O solution offers smart capabilities that can help industrial manufacturers improve operational productivity with minimal cost. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation