Exsenco, LLC

GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. Read more...

More Product Announcements from Exsenco, LLC
Exsenco, LLC

AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features
(VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the reques... Read more...

More Product Announcements from Exsenco, LLC
AgozTech LLC

Barcode scanners and mobile computing devices are engineered for demanding work environments, but accessories play a key role in optimizing real-world efficiency. A well-chosen Zebra holster, mount, or grip does more than safeguard equipment — it minimizes unnecessary motion, reduces device drops, and ensures tools are always where workers need them. Read more...

More Product Announcements from AgozTech LLC
Knick Interface LLC

Reduce complexity. Cut cost. Simplify speed signal duplication

The P16800 allows you to access speed sensor signals without adding extra sensors to the train — minimizing hardware, installation time, and potential failure points.
This is accomplished by duplicating the speed signal and replicating it through a SIL rated tran... Read more...

More Product Announcements from Knick Interface LLC
Pyromation

Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, product... Read more...

More Product Announcements from Pyromation
Knick Interface LLC

Modern rail projects keep adding systems — but speed sensors don’t need to multiply to keep up.
Installed directly in the control cabinet, the P16800 helps rail OEMs, integrators, and train operators:
- Maintain functional safety
- Simplify architectures
- Save on project cost Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

In modern energy storage systems, the control loop is only as good as the measurement feeding it. Whether balancing loads, managing peak shaving, or stabilizing grid response, engineering professionals depend on accurate, isolated, and fast electrical feedback to keep systems performing safely and efficiently.

Knick’s P40000 series transducers are built specifically for thes... Read more...

More Product Announcements from Knick Interface LLC
Dataforth Corporation

Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note... Read more...

More Product Announcements from Dataforth Corporation
Marposs Corp

Horizon is an advanced interferometric controller from Marposs, engineered for nanometric accuracy in semiconductor, 3C, and advanced industrial applications. Combining contactless measurement, long-term stability, and flexible multi-sensor support, Horizon delivers precise, repeatable results and seamless integration into automated production and metrology systems. Read more...

More Product Announcements from Marposs Corp
Safeguard Analytics

Protecting Oil & Gas Operations — With Precision Gas Detection

Introducing our new SA-220 Gas Detector, our next-generation fixed gas detector for safety and operational performance. Read more...

More Product Announcements from Safeguard Analytics