Heavy-duty 28-circuit solid shaft slip ring designed for construction machinery. IP65~IP68 waterproof & dustproof, -40°C wide temperature, anti-shock & anti-vibration, with precious metal contacts for reliable 360° power and signal transmission in excavators, cranes, drilling rigs, and other heavy equipment. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Presenting BlockMaster Electronics’ new HP-AT101 series, Rated at 50A/300V, 2 and 3 poles, line input
power distribution blocks. These blocks provide a convenient means
of transitioning larger gauge #2-14 wire to internally distribute
#10/14 gauge secondary circuitry (thru .250“ Q.C.). Suitable for
medium size appliance, HVAC, industrial products and light... Read more...
Altech Relay Modules simplify industrial wiring with compact DIN rail and panel mount solutions for interface, relay, and signal handling applications. Read more...
More Product Announcements from Altech Corp.This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. Read more...
More Product Announcements from Mouser ElectronicsAltech’s new IP60 60A Pin and Sleeve Devices include plugs and connectors with a durable PA6 housing, brass lamellar spring contacts, strain relief, frame terminals, and an OSHA padlock hole. Read more...
More Product Announcements from Altech Corp.Douglas Electrical Components manufactures Push-Through Receptacle (PTR) hermetic assemblies tailored for environments such as glovebox applications, where electrical connections require frequent updates or upgrades.
These assemblies enable changes without breaking the hermetic seal, ensuring continuous protection and reliable system performance.
Explore the PTR Series - https:... Read more...
DP 2.0 + HDMI 2.1 2
Features
- Dual‑interface integration
- Space‑efficient PCB layout
- High
Altech offers a broad range of PCB terminal blocks including fixed, plug‑in, and push‑in / spring clamp styles, delivering fast, secure, and tool‑free connections across varied board layouts. Read more...
More Product Announcements from Altech Corp.Nicomatic delivers compact, high-reliability connectors for defense, aerospace, drones, and demanding harsh-environment applications. Read more...
More Product Announcements from Nicomatic North AmericaSaf-D-Grid delivers maximum power in minimal space. Power your data center’s busways, uninterruptible power supplies, power distribution units, and power supply units with a compact connector built to handle impressive voltage and current. Read more...
More Product Announcements from Anderson Power Products