Innovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery.
Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals.
Our... Read more...
More Product Announcements from Keystone Electronics Corp.Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding
Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult compromise: ensure effective shielding or save valuable space.
To reconcile signal integrity with high... Read more...
More Product Announcements from Nicomatic North AmericaCryogenic feedthroughs enable reliable power and signal transmission in ultra-low temperature environments, often below -100°C. Douglas Electrical Components designs custom hermetic solutions using specialized epoxy sealing to ensure high-density connections and minimal leak paths, tested under extreme temperatures and pressures for long-term reliability. Read more...
More Product Announcements from Douglas Electrical ComponentsQualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation, making them ideal for secure, code-compliant electrical applications. Read more...
More Product Announcements from Qualtek Electronics Corp.Lightweight connectivity for aerospace and UxV systems Read more...
More Product Announcements from LEMO USA, Inc.METZ CONNECT M12 connectors provide reliable power, signal, and data transmission for industrial automation and networking. Available in A-, D-, and X-codings (up to Cat 6A), they feature rugged metal housings, secure locking, and IP67 protection. Ideal for sensors, control systems, robotics, and Ethernet applications, enabling durable, high-performance connectivity in harsh environments. Read more...
More Product Announcements from Heilind Electronics, Inc.Altech High Temperature Ceramic Terminal Blocks are built for reliable connections in extreme heat, with ratings from -40 °C to 600 °C and current capacity up to 65A. Read more...
More Product Announcements from Altech Corp.Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times
In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times, thermal constraints related to soldering, and manual operations all affect the productivity of your manufacturing lines.
To optimize your processe... Read more...
More Product Announcements from Nicomatic North AmericaSWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP
One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments.
To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic... Read more...
More Product Announcements from Nicomatic North AmericaThe HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order. Read more...
More Product Announcements from BlockMaster Electronics, Inc.