Universal Switch Interface Module Features & benefits
Easy-to-install, configurable HMI module that allows drop-in HMI functionality with just a few wires. Simply connect your signal wires and your HMI is ready for use. Pushbuttons, Toggles, Rockers – all switch types are available! NKK can design a custom module to fit your unique application needs. Read more...
More Product Announcements from NKK Switches- 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
- Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
- Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
- Patented, vertically rotating switching mechanism...
- FM Series keypads are available in both illuminated and non-illuminated configurations.
- Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer.
- Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
- Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
- Rubber seal construction prevents contact contamination and al...
Why Choose the OLED SmartDisplay Rocker?
Safe, Smart Switching for the Food & Beverage Industry
The OLED SmartDisplay™ Rocker Switch simplifies your coffee process with multi-functionality in one sleek design.
- Dynamic OLED Display: Customizable, real-time operational feedback for functions like “Start,” “Pause,” and “Ma... Read more...
More Product Announcements from NKK SwitchesYB2 Series - Built to Meet Demanding EV Specs Read more...
More Product Announcements from NKK SwitchesThe Clipper has been the foot switch of choice in many different applications ranging from material handling to operating communication equipment. Read more...
More Product Announcements from Linemaster Switch Corporation- Nonskid base pad and foot treadle pad
- 2 Holes provided for rigid mounting to floor or equipment
- The low profile and light pressure required to operate reduces operator fatigue
Reliable power management starts with the right components. That’s why NKK Switches has played a key role in designing the JWLW Rocker— for home energy storage, industrial backup power, and grid-tied systems.
The JW Series is engineered for these critical applications, offering:
✅ Robust performance in high-power environments
✅ Customizable options
... Read more...
As industries shift toward cleaner energy solutions, advanced switching solutions are essential for safe and efficient power management. NKK’s high-performance switches – including the S332R Toggle, JW Series Rocker, and UB2 Illuminated Pushbuttons – ensure reliable performance.
Learn More Read more...
More Product Announcements from NKK Switches