M Series Miniature Toggle with Splashproof Boot
- Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
- M Series Miniature Toggle
- Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
- Epoxy Sealed Solder Lug Terminals
Learn More Read more...
More Product Announcements from NKK SwitchesAnalyzer shelters in refineries are temperature controlled (around 20-22 °C) using mechanical temperature switches to ensure optimal analysis of processes and proper functioning of sensitive equipment. However, mechanical switches have some limitations. Read more...
More Product Announcements from United Electric Controls CompanyNKK’s Panel Mount Assembly (BYB201-470) offers a convenient, economical solution for easy switch installation. This preassembled unit includes a PC board, resistor, connector, and straight PC adaptor, allowing quick connection with a single pole YB2 switch. It simplifies mounting with no soldering required and supports custom options for other switch types. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.NKK’s new FD01 and FD02 ultra-thin DIP rotary switches feature a compact 7.2mm–7.7mm square footprint and low 3.1–3.3mm profile—ideal for high-density designs.
Rated at 0.4VA max and built for 10,000+ operations, they offer gold-plated contacts, durable materials, and options for through-hole or surface-mount termination. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Are you curious about how NKK’s illuminated switches work?
Visit the illuminated switch training module today at: https://www.nkkswitc
HOW ILLUMINATED SWITCHES WORK
This module will help to “illuminate” how illuminated switches work and their functions... Read more...
More Product Announcements from NKK SwitchesNKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches with Ø 16mm bodies feature the industry’s shortest in its class behind-panel depth of 13.6mm. Designed for versatile functionality with both pull or twist reset options, and an innovative sliding latch OFF state mecha... Read more...
More Product Announcements from NKK SwitchesAnalyzer shelters in refineries are temperature controlled (around 20-22 °C) using mechanical temperature switches to ensure optimal analysis of processes and proper functioning of sensitive equipment. However, mechanical switches have some limitations: Read more...
More Product Announcements from United Electric Controls CompanyNKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions.
With its robust design and reliable high-current performance, the S822 helps meet the demands of today’s innovative power applications, delivering durability and precision where it matters... Read more...
NKK’s LP01 Series compact pushbutton switches feature a short 14.0 mm body, tamper resistance, and smooth concave caps.
Available in illuminated or non-illuminated styles, they offer SPDT or DPDT circuits, crisp tactile feedback, and durable performance for industrial, medical, and control panel applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.From long-lasting, reliable components to designs that support smarter, more efficient systems, we’re committed to building a greener tomorrow—one switch at a time.
Whether you're designing the next generation of clean energy tech, smart automation, or eco-friendly medical devices, NKK is proud to be part of your sustainability journey. Read more...
More Product Announcements from NKK Switches