The CIT Relay & Switch TH Series is an illuminated anti-vandal capacitive touch switch available in sizes from 16mm to 25mm. It features momentary, latching, or 30-second hold functions, IP67 sealing, and a stainless steel body. Options include single or bi-color LEDs, with 5VDC, 12VDC, or 24VDC voltage choices. Custom wire lengths are available. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The NKK S332R Toggle Switch offers high-current connectivity with solder lug terminals, supporting up to 20A at 125V AC. Available with versatile bat or flatted lever styles, it provides tactile actuation for operator confidence. Built with a durable PBT resin lever and silver-plated contacts, it's ideal for critical systems, delivering reliable performance in demanding environments. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Read more...
More Product Announcements from United Electric Controls CompanyExperts agree that the way one looks after tactile switches is by protecting them with ZAGO’s Crystal tactile switch seals. ZAGO’s coverings not only seal the tops of tactile switches, but they also seal the cut out section. Read more...
More Product Announcements from ZAGO Manufacturing Company, Inc.Enhanced rail safety: precision in control and signaling equipment Read more...
More Product Announcements from Schaltbau GmbHNKK Switches Expands Focus on Medical Industry Solutions Read more...
More Product Announcements from NKK SwitchesThe H series from Schmersal is a full range of new command and signaling devices designed for hygiene-sensitive applications, particularly food processing. Read more...
More Product Announcements from Schmersal Inc.Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the TBS300 and TBS400 air switches. Read more...
More Product Announcements from Tecmark CorporationBuilt to Withstand the Harshest Food & Beverage Environments Read more...
More Product Announcements from NKK SwitchesSpecial foot switches that LINEMASTER manufactures to meet the specific needs of Original Equipment Manufacturers (O.E.M.) Read more...
More Product Announcements from Linemaster Switch Corporation