60mm ID integrated slip ring with 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels. Delivers stable, low-noise transmission, IP54 protection, and ≥20 million revolutions service life. Ideal for industrial automation, robotics, packaging machinery, and rotating equipment requiring simultaneous electro-pneumatic transmission. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Dimensions (L*W*H)(mm): 76*42*25mm
Efficiency: 84.5%
Input Current: <0.5A
Input Voltage: 100-240Vac
Output Current: 3A
Output Power: 36W
Output Voltage: 12V
Weight: Approx. 45g Read more...
More Product Announcements from TPS Elektronik GmbHCooling: Water Cooled (Optional)
Output Current: ±0-30A
Output Power: ±5000W
Output Voltage: 0-500V
Type: 3U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Featu... Read more...
More Product Announcements from TPS Elektronik GmbHDimensions (L*W*H)(mm): 40.00*25.40*21.50
Efficiency: 85%
Input Voltage: 85-305VAC
Output Current: 900mA
Output Power: 5W
Output Voltage: 12VDC
Weight: 59g
Isolation Voltage: 4000VAC
Package Type: DIP Read more...
More Product Announcements from TPS Elektronik GmbHSealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 l... Read more...
More Product Announcements from OTTO ControlsThe P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured... Read more...
More Product Announcements from OTTO ControlsThe HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated enclosure. The bottom half of the pedal utilizes the same proven contactless analog output Hall Effect t... Read more...
More Product Announcements from OTTO ControlsNKK Switches E-Stop Switches are now IP65/IP67 rated, delivering substantial elevation in environmental effectiveness and endurance. Read more...
More Product Announcements from NKK SwitchesThe PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm. Read more...
More Product Announcements from MouserPatent-pending and unique to the IBC when compared to other DIN-style connectors is the ability to directly measure the temperature of the connector contacts. This application guide will outline the benefits of utilizing this feature and best practices to follow on implementation. Read more...
More Product Announcements from Anderson Power Products