Designed to take performance in Machine Tooling to the next level Read more...
More Product Announcements from TecnotionQMT motors
The QMT torque motor series is specifically designed for the machine tooling market and combines excellent mechanical compatibility with a synergy of power and precision. This improves the motion capabilities and thus enhances the overall performance of your existing machine design.
The QMT series consists of two subseries: the LA and HA series. The superi... Read more...
More Product Announcements from TecnotionProduct Series -
CFexpress card host connectors
Features & Benefits -
Available for right angle top mount
Save PCB space
Well-designed card locking mechanism - work under industrial shock and vibration conditions
High quality, high reliability
Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Ba...
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. Read more...
More Product Announcements from METCASEEnclosures manufacturer OKW’s in-house customization services now include laser marking, CNC machining, lacquering, printing, decor foils, RFI/EMI shielding, special materials, and installation and assembly of accessories. Read more...
More Product Announcements from OKW Enclosures, Inc.Switchcraft's EP7 Series 30 Amp Power Connectors are rugged, sealed connectors designed for harsh environments. This new line incorporates patented Insta-Click® technology with automatic positive lock and an IP68/IP69 waterproof rating for higher current applications. Read more...
More Product Announcements from Heilind Electronics, Inc.Analog Sensors for Current and Temperature Monitoring in One Component Read more...
More Product Announcements from Isabellenhutte USAAerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Read more...
More Product Announcements from Isabellenhutte USAA range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customised design to achieve a lower ESR and improved Q factor than normal X7R MLCC’s. Read more...
More Product Announcements from KnowlesSupporting protocols like PCIe, Ethernet, and MIPI A-PHY, the Molex High-Speed FAKRA-Mini (HFM) Interconnect System enables real-time communication in advanced automotive architectures with rugged, compact designs that deliver up to 28Gbps at 20GHz. Read more...
More Product Announcements from Mouser