METCASE’s TECHNOFEET kits for electronic enclosures are now available in traffic gray A (RAL 7042) as standard – complementing the existing light gray (RAL 7035), anthracite (RAL 7016) and black (RAL 9005) options. Read more...
More Product Announcements from METCASEAccessories for OKW’s SOFT-CASE wide-format handheld enclosures now include intermediate rings that create extra space for components. Tilt foot bars, battery clips, ring and strap eyelets, and belt/wall Combi-Clips are also available. Read more...
More Product Announcements from OKW Enclosures, Inc.Amphenol Sine Systems CEE IEC 60309 connectors, often referred to as "pin and sleeve" connectors, are frequently used in data centers to provide robust and reliable power distribution to equipment like servers and networking hardware. These connectors are designed to handle high amperages and voltages, and their standardized design ensures compatibility across various devices. Read more...
More Product Announcements from Heilind Electronics, Inc.The Hirose FH79 Automotive FPC Connector delivers high-reliability performance for automotive and LiDAR applications, featuring a compact, low-profile design, vibration resistance, and secure locking for stable signal transmission. Engineered to withstand harsh environments, it ensures durability, precision, and space-saving installation in advanced vehicle systems. Read more...
More Product Announcements from Heilind Electronics, Inc.Electri-Flex Company announces that its Type LA UL-listed, jacketed metallic steel conduit offers industry-leading protection in outdoor, sun-exposed environments. Type LA maintains its integrity, flexibility, and protective properties even after prolonged UV exposure, making it the recommended choice for outdoor applications requiring the highest level of UV resistance and long-term per... Read more...
More Product Announcements from Electri-Flex CompanyNexperia today announced the launch of their new AEC-Q101 qualified 100 V MOSFETs, in compact CCPAK1212 (12 x 12 mm) copper-clip packaging. These devices deliver ultra-low conduction losses with on-resistance (RDS(on)) as low as 0.99 mΩ, and enable safe current above 460 A. Read more...
More Product Announcements from Nexperia B.V.Skip the unnecessary trips with our High Frequency SineWave Guardian®
The filter that keeps your motors running longer, even in the harshest environments
- Increases PMM Motor Life
- Built for Remote Environments
- High Frequency Content Reduced
MTE helps to deliver solutions that protect your motors, prevent downtime, and close the case on VFD damage once and for all Read more...
More Product Announcements from MTE CorporationApplication Example
Due to its compact and lightweight design, it is installed in portable devices and used not only for driving purposes but also for vibration alerts.
Explosion-proof
Brushless motors are suitable for explosion-proof applications because they have few mechanical contacts (less likely to spark).
Lightweight
Even when installed in a devi... Read more...
More Product Announcements from C.I. Takiron CorporationApplication Example
Utilizing its compact, lightweight design and low power consumption, it is incorporated into handheld devices to drive machinery.
Impact
We have the know-how to handle industrial fields that are subject to strong impacts.
Consumption
Highly efficient motors with no iron loss reduce current consumption and extend battery life.
... Read more...
More Product Announcements from C.I. Takiron Corporation