Pelonis Technologies, Inc.

Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. Read more...

More Product Announcements from Pelonis Technologies, Inc.
Nexperia B.V.

Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Read more...

More Product Announcements from Nexperia B.V.
Green Cubes Technology

Green Cubes Lithium SAFEFlex MHE Battery: The Smart Solution for Your Material Handling Equipment Read more...

More Product Announcements from Green Cubes Technology
Nicomatic North America

CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.

Main features:

  • Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
  • 2mm pitch
  • Board-to-board, board-to-wire,...
Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

OPTIMUS / SEALED CONNECTOR BASED ON EN4165

Modular, sealed, and meeting the EMI requirements of this standard, Nicomatic now includes in its catalogue a rectangular connector based on the specifications of EN4165.

Lighter and more compact than its circular equivalent "D38999", the EN4165 type of connectors is the solution of choice to get... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

In today's rapidly evolving medical landscape, ensuring reliability, precision, and efficiency in medical equipment is paramount. Healthcare professionals and patients alike depend on advanced technologies to diagnose, treat, and manage a multitude of conditions. However, with innovation comes challenges—how do we maintain consistent perfor... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

AMM - Off-The-Shelf connectors - 1mm pitch

AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PC... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for... Read more...

More Product Announcements from Nicomatic North America
OKW Enclosures, Inc.

OKW has extended its range of electronic enclosures and tuning knobs for HVAC, climate control and environmental technology.

The specialist enclosure manufacturer offers IP-rated housings for applications including wind turbine control, air quality metering, Geiger counters, agricultural climate control, inspection cameras and leak detection. Read more...

More Product Announcements from OKW Enclosures, Inc.
METCASE

METCASE's UNIDESK sloping-front terminal enclosures are now available in three standard colors: black (RAL 9005), light gray (RAL 7035) and new traffic white (RAL 9016). Custom colors are also available. Read more...

More Product Announcements from METCASE