Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical
Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation, making them ideal for secure, code-compliant electrical applications. Read more...
More Product Announcements from Qualtek Electronics Corp.Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the valve’s movement to deliver the correct amount of refrigerant. Read more...
More Product Announcements from PortescapCold wreaks havoc on outdoor electronics. STEGOS's CS028 fan heater ensures that your mission-critical electronics don't fail this winter. Read more...
More Product Announcements from STEGOFEP Heat Shrink
New Offering! 8 stocked sizes and customizable options! Read more...
High-quality combination will power a wide variety of high tech electric and hybrid applications. Read more...
More Product Announcements from Anderson Power Products80/100 V AEC-Q101 leaded (LFPAK) trench MOSFETs, for low-power 48 V automotive applications, such as fuel injectors & LED lighting. Housed in robust copper-clip LFPAK packages, they deliver the ideal balance of efficiency & performance in high-frequency, low-power 48 V applications. Read more...
More Product Announcements from Nexperia B.V.Arnold Magnetic Technologies is recognized worldwide for permanent magnets and precision magnetic assemblies manufacturing. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including:
- Samarium Cobalt (SmCo)
- Neodymium Iron Boron
- Alnico
- Other magnetic materials are also available.
Problems that can occur without motor protection filtering:
- Damage to motor bearings
- Unexpected ground fault trips
- Erratic behavior of VFDs and PLCs
- Premature motor insulation failure
- Cable damage
The P8-R series is the servo variant of our popular P8 actuator line. To use the P8-R, you must simply plug in the included Ext-R board, and you're ready to go. Please be aware that the power supply must match the rated input of the device, which is 12V. If you're using the servo in an RC application, you may need to use a separate power supply to meet the 12V requirement. The P8-R micro... Read more...
More Product Announcements from Actuonix Motion Devices