DigiKey

RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly regulated single/dual outputs with UVLO, SCP, and OVP. Read more...

More Product Announcements from DigiKey
HIWIN Corporation

DATORKER® Strain Wave Gearing Systems has three basic components: a wave generator, a flex spline, and a circular spline. The elliptical shape of the wave generator, rotating against the thin, tooth-lined flex spline, drives or is driven by the rigid circular spline which has more teeth than the flex spline. The result is a gear system that will reduce speed and increase t... Read more...

More Product Announcements from HIWIN Corporation
MTE Corporation

Discover MTE’s motor protection solutions that combat VFD-induced motor damage and provide uninterrupted operation saving you money. Read more...

More Product Announcements from MTE Corporation
MTE Corporation

VFDs can introduce harmonic issues that affect performance and efficiency. MTE Corporation provides simple, robust power quality solutions for both input and output side of VFD’s and power conversion equipment. Read more...

More Product Announcements from MTE Corporation
Keystone Electronics Corp.

New Vertical mount Coin Cell Holder from Keystone which allows for top entry of the popular 2032, 2025 or 2x 2016 lithium batteries. Designed to retain cells securely under shock and vibration, this new Vibra-Fit holder features a UL 94V-0 rated housing and tin plated brass contacts providing low contact resistant and simplified thru-hole mounting on PCB’s Read more...

More Product Announcements from Keystone Electronics Corp.
Keystone Electronics Corp.

Keystone offers Easy-to-mount, multipurpose PCB screw type terminals,practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards/strips. Accommodates solid or stranded wire, crimp-type terminals&lugs. Ideally suited for high-density packaging. Available with colored screws for easy visual identification & SEMS Screws for additional wir... Read more...

More Product Announcements from Keystone Electronics Corp.