The TFH Safety Foot Switch from Schmersal utilizes a three stage operation - the switch contacts engage when the foot pedal is depressed to a mid-point, but will disengage when released or when fully depressed. It is typically used in applications where interaction between the operator and machine is required. Read more...
More Product Announcements from Schmersal Inc.The ZQ900 is designed to provide continuous emergency stop control for cable lengths up to 164 feet Read more...
More Product Announcements from Schmersal Inc.The BDF200 is a compact, modular system for machine controls, such as e-stop or startup, and suitable for placement at guard doors. Read more...
More Product Announcements from Schmersal Inc.The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Read more...
More Product Announcements from Schmersal Inc.The compact BNS260 is ideal for use on movable machine guards in hostile environments. It features a coded magnet operation that is tamper resistant and tolerates minor misalignments. Read more...
More Product Announcements from Schmersal Inc.The PS Series of limit switches are highly modular, with many actuator head types, for position detection and safety guard monitoring applications. Read more...
More Product Announcements from Schmersal Inc.A series of pushbuttons, indicator lights and other control devices designed to meet hygienic and wash down requirements Read more...
More Product Announcements from Schmersal Inc.The 381-383LL snap-in series, designated with an expected life of 8,000 hours at full-rated conditions, demonstrates superb stability in capacitance and DC leakage current over time on test. The snap-in series is targeted for use in critical applications where long life and reliability are paramount. Read more...
More Product Announcements from Cornell DubilierPVC Multiconductor Cable
Temperature: -55 C to 105 C. Voltage Rating: 600 volts.
- U=Cabled conductors only
- S=Cabled conductors with tinned-copper braided shield
- J=Cabled conductors, overall jacket only
- SJ=Cabled conductors with tinned-copper braided shield and Gray PVC jacket
- Cables are jacketed in gray. For additional jacket....
- Flexible Insulation Materials
- Flexible Shielding Types
- Flexible Tapes
- Flexible Conductor Material
As a pacesetter in the definitive specialty wire and cable industry, Cooner Wire has relied upon their continuing years of experience to assist and solve complex electronic problems with their resource of experienced personnel. Cooner Wire has e... Read more...
More Product Announcements from Cooner Wire Company