Automationdirect.com

The new rolled steel motors are available with speeds of 1200, 1800, and 3600 rpm, while brake motors are rated for 1800rpm. The 230/460 VAC-rated brake motors come with a spring set, solenoid actuated AC brake, and manual release brake lever. Read more...

More Product Announcements from Automationdirect.com
Festo Corporation

The servo motor EMMT-AS for demanding and dynamic applications is characterized by very good controllability and path accuracy for positioning tasks and the space-saving single-cable solution significantly reduces installation effort. Read more...

More Product Announcements from Festo Corporation
Smiths Interconnect, a Molex company

We design and manufacture custom designed cables and standard cable assemblies which meet the requirements of the medical market including sterilization, biocompatibility, flexibility and miniaturization. Reliability is the essential attribute in the cutting-edge technologies that we utilize. We offer proven quality and innovative connectivity solutions, constantly adapting our products... Read more...

More Product Announcements from Smiths Interconnect, a Molex company
DigiKey

ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional, for applications, such as I2C, that require data to be transmitted in both directions. Read more...

More Product Announcements from DigiKey
DigiKey

Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications. Read more...

More Product Announcements from DigiKey
Aratas America LLC

The EE-SX1330-2 is an ultra-compact transmissive photomicrosensor by OMRON. With a narrow slot width of 3mm, it offers high-speed response and energy efficiency. Ideal for industrial automation and robotics, it provides reliable object detection. RoHS certified and available online, it is a compact and reliable solution for precise detection in various applications. Read more...

More Product Announcements from Aratas America LLC
Aratas America LLC

The D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It offers high load types, a long operating life, and a clear click feeling. With its compact size, it contributes to downsizing modules. The D2LS is available in different models to suit specific requirements, making it a versatile and durable switch for various appl... Read more...

More Product Announcements from Aratas America LLC
Aratas America LLC

The G7L Power Relay is a 20-30A (220VAC) switching, high-dielectric-strength relay designed for PCB applications. It can handle momentary voltage drops up to 50% of the rated voltage without contact chattering. The relay is made with flame-resistant materials and meets safety standards, making it a reliable choice for various applications. Read more...

More Product Announcements from Aratas America LLC
Aratas America LLC

G9KB | PCB Power Relays | OMRON Electronic Components - Americas

A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices) Read more...

More Product Announcements from Aratas America LLC