LEMO USA, Inc.

LEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector. Read more...

More Product Announcements from LEMO USA, Inc.
LEMO USA, Inc.

LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology. Read more...

More Product Announcements from LEMO USA, Inc.
Finder S.p.A. con unico socio

The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.

Features include:

  • Moun...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

Providing the power needed to operate Finder’s PLRs (Programmable Logic Relays), the new power supply provides a 24 V DC supply voltage, and can handle high inrush currents.
The power supply is also surge protected – from surges attributable to the power grid, overheating, short-circuits, and those generated by other connected devices – ensuring a... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Harwin Plc

Harwin Extends its Multi-Directional Spring Contact Offering with New Height Options Read more...

More Product Announcements from Harwin Plc
Harwin Plc

Incorporating pins that are formed with a bend that flexes and housings that are suspended by the pins, floating connectors incorporate a spring-like action in the interior and exterior insulators.

This allows the connectors to support positional tolerances across multiple axes – ‘floating’ between rows and in the direction of pitch. Read more...

More Product Announcements from Harwin Plc
Novotechnik U.S., Inc.

The P2200 has an exceptionally low operating torque requirement. This makes it suitable for applications where the system to be measured can be affected by the torque requirements of the sensor. Read more...

More Product Announcements from Novotechnik U.S., Inc.
Churod Americas, Inc.

Featuring a common footprint and a 20 A UL-recognized rating, the CHI03 is a cost-conscious solution to PCB power switching needs Read more...

More Product Announcements from Churod Americas, Inc.