Cooner Wire Company

More than just cable and connectors… 30 years of pacesetting experience has positioned Cooner Wire Interconnect Division as the premier manufacturer of custom cable assemblies, wire harnesses and molded interconnect cables. Read more...

More Product Announcements from Cooner Wire Company
Automationdirect.com

AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications. Read more...

More Product Announcements from Automationdirect.com
Majestic Transformer Co.

We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry’s up to several hundreds of Henry’s and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to s... Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products.

These... Read more...

More Product Announcements from Majestic Transformer Co.
ElectroCraft

There are a variety of gear motor types, each with special functions.

  • Right-angle geared motors - These are electric motors coupled with a gear reducer. Right-angled gear motors are commonly used in automation equipment for food services, agriculture, and medicine because of their compact nature.
  • Inline geared motors - Inline geared motors are f...
Read more...

More Product Announcements from ElectroCraft
Cornell Dubilier

Cornell Dubilier (CDE) has expanded its line of high performance flat electrolytic capacitors with the NHR Series. Able to withstand operating temperatures from -55 °C to 150 °C, NHR capacitors are constructed with rectangular stainless-steel cases and laser-welded covers and have near-hermetic seals to prevent dry-out. Read more...

More Product Announcements from Cornell Dubilier
Finder S.p.A. con unico socio

Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.

Features include:

  • Pin length 3.5 mm for PCB mounting
  • Pin length 5.3 mm for plug-in relays
  • DC coil (650 mW or 500 mW)
  • Variant with cadmium-free contacts
  • 8 mm, 6 kV (1.2/50µs) insulation between coil a...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

WHAT IS FINDER OPTA?

OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects.

These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the op Read more...

More Product Announcements from Finder S.p.A. con unico socio