Advanced thermal shields and cooling panels engineered for industrial heat protection, temperature control and energy efficiency. Custom pillow plate and liquid cooling solutions for furnaces, machinery and process systems. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdThis 26-channel ultra-light slip ring weighs <500g, with Ø134mm × 42mm size and torque <0.2N·m. It supports power & signal partitioned transmission (twisted pairs for signals). Aviation-grade materials with black anodized finish. Operating temp -40℃~+125℃. Contact resistance variation ≤10mΩ, insulation ≥100MΩ@250VDC, dielectric... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Non-standard customization available. Strict quality control ensures reliable sealing and structural integrity. Long service life under heavy axial loads, low speed, and harsh industrial conditions. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.DHK050-33-004 compact hollow-shaft conductive slip ring features a mini-sized structure with 50mm ID and 90mm OD, which greatly saves equipment installation space. Equipped with 33 mixed circuits including power and signal channels, it adopts noble metal contacts with low contact resistance, low abrasion and long service life. The stator lead reaches 1600mm for flexible wiring and instal... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Compact, backlash-free strain wave gears delivering high accuracy, repeatability, and torque for robotics, automation, and other high-precision motion-control applications. Read more...
More Product Announcements from KOFON Motion GroupHigh-accuracy planetary gearbox delivering low noise, high efficiency, and long service life for robotics, CNC, and industrial systems. Read more...
More Product Announcements from KOFON Motion GroupHigh-performance planetary gearhead with low backlash and high torque for precision automation. Read more...
More Product Announcements from KOFON Motion GroupThe KSBG-SO series strain wave gear combines high torque density, compact dimensions, and zero-backlash performance for robotic wrist-axis applications. Designed for precision motion control, it delivers high rigidity, reliable positioning accuracy, and stable operation in space-constrained automation systems. Read more...
More Product Announcements from KOFON Motion GroupThe XT60 connector consists primarily of two parts: metal contacts and a plastic housing. The contacts typically feature gold or copper plating, which effectively reduces contact resistance, enhances electrical conductivity, and provides corrosion resistance. Read more...
More Product Announcements from Shenzhen QH Industrial Co., Ltd5-Pin Magnetic Connector with Adapter: Redefining Convenience and Reliability in Device Connectivity Read more...
More Product Announcements from Shenzhen QH Industrial Co., Ltd