SCHURTER Inc

SCHURTER introduces a new version of its NR010 series NEMA 5-15R Receptacles, with IDC terminals for bussing insulated wires perpendicular to the Pin-Axis. The new version completes the range with both vertical and horizontal bussed wire options. All three terminals L, N & E can be bussed, or other variations thereof such as IDC for N & E only, leaving the line terminal independe... Read more...

More Product Announcements from SCHURTER Inc
SCHURTER Inc

The new SCHURTER TTS RGB adds technical finesse to the original TTS switch series introduced in 2021. The TTS series provides contactless switching, highly precise operation, and now customizable colors. With the new RGB ring illumination, the stylish and robust TTS switch series adds a multicolor palate to its existing bi-color options. Read more...

More Product Announcements from SCHURTER Inc
AMETEK Programmable Power

The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being customized to meet customer application requirements. Read more...

More Product Announcements from AMETEK Programmable Power
AMETEK Programmable Power

According to the U.S. Energy Information Administration, renewables accounted for 21% of U.S. power generation in 2020, and their share will increase to 42% by 2050. AMETEK Programmable Power is well positioned to serve conventional and renewable energy and power-generation applications with a range of standard products. Read more...

More Product Announcements from AMETEK Programmable Power
AMETEK Programmable Power

The Asterion® DC ASM Series is the newest addition to the Asterion platform of power testing solutions. The new ASM Series features up to three independent, isolated, fixed-range outputs in a 1U high chassis. Read more...

More Product Announcements from AMETEK Programmable Power
ElectroCraft

Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision measurement tools and more. Read more...

More Product Announcements from ElectroCraft
ABSOPULSE Electronics Ltd.

The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full load. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
Richardson RFPD

GaN is gladly being embraced in audio, enabling companies to launch better sounding, higher-performance, smaller, and more eye-catching audio systems. And GaN Systems is making it easier to reap the benefits of GaN with its GeN2 Amplifier and SMPS Reference Design from Richardson RFPD.

GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for s... Read more...

More Product Announcements from Richardson RFPD
SCHURTER Inc

SCHURTER’s EC12 series Power Entry Module (PEM) has received the CQC approval mark, which is mandatory for PEMs with EMC filters used in China. The widely accepted IEC Power Entry Module, with integrated C20 appliance inlet and 2-pole ON/Off switch, is ENEC approved up to 16 A at 250 VAC and cURus approved up to 20 A at 125/250 VAC. Read more...

More Product Announcements from SCHURTER Inc
SCHURTER Inc

SCHURTER’S Reflowable Thermal Switch, RTS, now includes a version designed to trip at >175°C, in addition to the existing variant set to trip at >210°C. The compact thermal SMD fuse protects power semiconductors by reliably and precisely interrupting a circuit at a pre-defined temperature. Read more...

More Product Announcements from SCHURTER Inc