Knowles

We custom build large capacitor assemblies that utilize the vertical space above the circuit board, offering very high capacitance and very high voltage in a smaller area.

  • High capacitance (nF to μF)
  • High voltage (approved 500V to 5kV)
  • Ultra-stable, low-loss dielectric,
  • Extremely resilient against vibration and temperature vari...
Read more...

More Product Announcements from Knowles
Knowles

Tested to meet international safety standards, our Enhanced Safety Certified Surface Mount MLCCs offer the benefits of a lower profile and less board space. Read more...

More Product Announcements from Knowles
Skyworks Solutions, Inc.

Surface-Mount Mixer and Detector Schottky Diodes

These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and detectors. Read more...

More Product Announcements from Skyworks Solutions, Inc.
Skyworks Solutions, Inc.

Extremely High Linearity PIN Limiter Module for Cellular Infrastructure, 5G, and Military Applications Read more...

More Product Announcements from Skyworks Solutions, Inc.
Vortec

Hazardous Location (HazLoc) Vortex A/C Coolers are designed specifically for purged electrical enclosures in Class I Div 2, Groups A,B,C and D locations, Class II Div 2, Groups F&G and Class III locations. The HazLoc Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Read more...

More Product Announcements from Vortec
Richardson RFPD

Richardson RFPD is over-stocked on this Vincotech Silicon Carbide module and willing to negotiate on pricing to support your requirement. These are all original manufacturers’ modules. Contact us for samples to evaluate the quality of these modules and, potentially, overcome the challenges initiating new designs in this supply chain environment.

Features:
- Full SiC Dua... Read more...

More Product Announcements from Richardson RFPD
TDK-Lambda Americas Inc.

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost sensitive applications. The CUS500M1 is suitable for use in a wide range of Class I or Class II (do... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

November 11th, 2021

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive loads. On initial start-up the products have a low energy inrush curr... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Pelonis Technologies, Inc.

Planetary gear reducers offer excellent performance in a wide range of industries including automation, electronics, food processing, packaging, textiles, construction, energy, medical, security systems, and transportation. Read more...

More Product Announcements from Pelonis Technologies, Inc.