Knowles

Many power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for many electrical engineers because space is not available to simply add a cooling system, as th... Read more...

More Product Announcements from Knowles
Knowles

At Knowles Precision Devices, we thrive on working with companies who want to take technically challenging ideas and work through the details to figure out how to turn their seemingly impossible ideas into reality. Read more...

More Product Announcements from Knowles
Richardson RFPD

Eaton supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing electric double layer capacitor (EDLC) construction combined with proprietary materials and processes. This combination of advanced technologies allows Richardson RFPD to offer a wide variety of Eaton supercapacitor solutions tailored to applications for backup power, pulse pow... Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

The LICAP 64V, 125F ultracapacitor module from Richardson RFPD contains 24 of the 2.7V, 3000F ultracapacitor cells in series. The module is optimized for rack mount applications, so has no housing. Temperature monitor, voltage monitor and voltage management is included.

Features & Advantages:
- Rack Mount Installation
- One Million Cycles Lifetime
- High Power D... Read more...

More Product Announcements from Richardson RFPD
Richardson RFPD

Microchip’s SiC solutions from Richardson RFPD focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip’s proven SiC reliability also ensures no performance degradation over the life of the end equipment.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low inter...
Read more...

More Product Announcements from Richardson RFPD
SCHURTER Inc

SCHURTER is pleased to introduce its new Capacitive Hidden Switch, series CHS, intended for use behind non-conductive surfaces. The new series expands on the potential applications for input systems by enabling interface designers more flexibility in custom panel design. Read more...

More Product Announcements from SCHURTER Inc
TDK-Lambda Americas Inc.

March 18th, 2021

TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C topology enables a seamless transition from buck (voltage reduction) to boost (voltage increase)... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

February 10th, 2021

TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem) Aerospace System and Renewable Energy market segments to deliver higher Output current without the need to parallel multiple units.

... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Pelonis Technologies, Inc.

Automotive fans and blowers come in every size and power level and can be customized to suit and perform at maximum efficiency in a vehicle. Read more...

More Product Announcements from Pelonis Technologies, Inc.