Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications Read more...
More Product Announcements from Pelonis Technologies, Inc.Compact, lightweight, and powerful, Flat Motion External BLDC Motors are ideal for many applications where high performance, accurate control, and long life expectancy are critical in a limited space. Read more...
More Product Announcements from Pelonis Technologies, Inc.How to Select the Right Cooling Fan in 4 Steps Read more...
More Product Announcements from Pelonis Technologies, Inc.TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive loads. On initial start-up the products have a low energy inrush current that helps to avoid nui... Read more...
More Product Announcements from TDK-Lambda Americas Inc.The new BLV Series R type was specifically designed for battery powered input type applications, like AGV / AMR robots and conveyor suited for brushless performance. Read more...
More Product Announcements from Oriental Motor USAABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications.
The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the requirements of RIA12 with wide margins. Read more...
ELECTRI-FLEX manufactures halogen-free, flexible electrical Liquatite® conduit, ideally suited for Rail and Transit applications. These conduits are Made in the USA, which includes the raw materials they are made of, providing both Buy America and Buy American Compliance that is key for federal transportation installations. Read more...
More Product Announcements from Electri-Flex CompanyTDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of up to 117A. Low internal losses enables the use of cooling by fans, avoiding the complexity o... Read more...
More Product Announcements from TDK-Lambda Americas Inc.When looking to keep electrical and electronic enclosures cool, clean, and protected, Vortec Enclosure Coolers are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination associated with dirty, humid air caused by fans. Read more...
More Product Announcements from VortecSCHURTER high current vertical choke, DKIV-1 is ideal for multistage filter applications where combined use of a vertical choke and a horizontal choke reduces interference of corresponding magnetic fields. With max. rating of 50 A, DKIV-1 chokes offer small footprint for THT terminals on PCB. Open design contributes to light weight and heat dissipation. Temperature range -40 °C to +1... Read more...
More Product Announcements from SCHURTER Inc